Case Logic logo

Case Logic ANC316 39.6 cm (15.6") Briefcase Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72586
Info modified on:
28 Nov 2023, 10:23:15
Short summary description Case Logic ANC316 39.6 cm (15.6") Briefcase Black:

Case Logic ANC316, Briefcase, 39.6 cm (15.6"), Shoulder strap, 640 g

Long summary description Case Logic ANC316 39.6 cm (15.6") Briefcase Black:

Case Logic ANC316. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 640 g. Surface coloration: Monochromatic

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.