Canon i-SENSYS MF8380Cdw, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Direct printing
Canon i-SENSYS MF8380Cdw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing