Canon LV WX300, 3000 ANSI lumens, WXGA (1280x800), 2300:1, 16:10, 16:10, 3.2 - 3.5 m
Canon LV WX300. Projector brightness: 3000 ANSI lumens, Projector native resolution: WXGA (1280x800), Contrast ratio (typical): 2300:1. Light source type: Lamp, Lamp power: 190 W, Lamp power (economic mode): 160 W. Focus: Manual, Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8. Analog signal format system: NTSC, PAL, PAL 4.43, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B