Canon logo

Canon CanoScan DR-5010C

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30003
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Canon CanoScan DR-5010C:

Canon CanoScan DR-5010C, 497 x 254 x 212 mm, 70 - 432 mm, 53 - 300 mm

Long summary description Canon CanoScan DR-5010C:

Canon CanoScan DR-5010C. Dimensions (WxDxH): 497 x 254 x 212 mm, Custom media length: 70 - 432 mm, Custom media width: 53 - 300 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.