Canon CanoScan 3200F, 216 x 297 mm, 1200 x 2400 DPI, Flatbed scanner, CCD, 15 W, external
Canon CanoScan 3200F. Scan size (flatbed), maximum: 216 x 297 mm, Scan resolution, optical: 1200 x 2400 DPI. Scanner type: Flatbed scanner. Sensor type: CCD. Power consumption (typical): 15 W, Power supply: external. Weight: 2.7 kg