Canon logo

Canon SmartBase MP390 4800 x 1200 DPI 18 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111983
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon SmartBase MP390 4800 x 1200 DPI 18 ppm:

Canon SmartBase MP390, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, Colour faxing

Long summary description Canon SmartBase MP390 4800 x 1200 DPI 18 ppm:

Canon SmartBase MP390. Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.