Canon logo

Canon PC PC170 Personal Copier Analog copier 4 cpm A4 (210 x 297 mm)

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49328
Info modified on:
04 Apr 2019, 08:02:49
Short summary description Canon PC PC170 Personal Copier Analog copier 4 cpm A4 (210 x 297 mm):

Canon PC PC170 Personal Copier, 4 cpm, A4 (210 x 297 mm), 22 s, Laser, 120 V, 60 Hz, 650 W

Long summary description Canon PC PC170 Personal Copier Analog copier 4 cpm A4 (210 x 297 mm):

Canon PC PC170 Personal Copier. Maximum copy speed: 4 cpm. Maximum print size: A4 (210 x 297 mm). Time to first page (black, normal): 22 s. Print technology: Laser. Power requirements: 120 V, 60 Hz, Power consumption (typical): 650 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.