Canon logo

Canon LEGRIA MV630i CCD Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33603
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LEGRIA MV630i CCD Silver:

Canon LEGRIA MV630i, CCD, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 520 g, Silver

Long summary description Canon LEGRIA MV630i CCD Silver:

Canon LEGRIA MV630i. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"), Effective megapixels (movie): 0.4 MP. Optical zoom: 20x, Digital zoom: 400x, Focal length range: 2.8 - 56 mm. Compatible memory cards: MMC, SD, Camcorder media type: Mini-DV. White balance: Auto. Camera shutter speed: 1/2 - 1/2000 s

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.