Canon logo

Canon EF 24-70mm f/2.8L USM Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34608
Info modified on:
14 May 2019, 12:33:06
Short summary description Canon EF 24-70mm f/2.8L USM Black:

Canon EF 24-70mm f/2.8L USM, 16/30, 24 - 70 mm

Long summary description Canon EF 24-70mm f/2.8L USM Black:

Canon EF 24-70mm f/2.8L USM. Lens structure (elements/groups): 16/30, Closest focusing distance: 0.38 m, Focal length range: 24 - 70 mm. AF actuator: USM. Product colour: Black. Diameter: 8.32 cm, Filter size: 77 mm, Length: 123.5 mm. Magnification: 0.29x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.