Canon logo

Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117746
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm:

Canon i-SENSYS MF4730, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF4730 Laser A4 1200 x 600 DPI 23 ppm:

Canon i-SENSYS MF4730. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.