Canon logo

Canon LEGRIA HF G10 Handheld camcorder 2.37 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28460
Info modified on:
03 Jun 2018, 22:31:10
Short summary description Canon LEGRIA HF G10 Handheld camcorder 2.37 MP CMOS Full HD Black:

Canon LEGRIA HF G10, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), Full HD, 8.89 cm (3.5"), LCD

Long summary description Canon LEGRIA HF G10 Handheld camcorder 2.37 MP CMOS Full HD Black:

Canon LEGRIA HF G10. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 40x, Focal length range: 4.25 - 42.5 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 33 GB. Macro focusing range: 0.20 m. White balance: Auto, Daylight, Fluorescent

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.