Canon logo

Canon XF XF100 2.37 MP CMOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78072
Info modified on:
03 Aug 2018, 01:07:12
Short summary description Canon XF XF100 2.37 MP CMOS Black:

Canon XF XF100, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), 8.89 cm (3.5"), LCD, Black

Long summary description Canon XF XF100 2.37 MP CMOS Black:

Canon XF XF100. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 6x, Focal length range: 4.25 - 42.5 mm. Compatible memory cards: CF, SD, SDHC, SDXC, Maximum memory card size: 32 GB. Closest focusing distance: 0.2 m. White balance: Auto, Daylight, Tungsten

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.