Canon logo

Canon LEGRIA FS36 0.8 MP CCD Grey, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27470
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon LEGRIA FS36 0.8 MP CCD Grey, Silver:

Canon LEGRIA FS36, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g

Long summary description Canon LEGRIA FS36 0.8 MP CCD Grey, Silver:

Canon LEGRIA FS36. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB, Flash memory: 8 GB. Closest focusing distance: 0.1 m. White balance: Auto, Daylight, Tungsten

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.