Canon logo

Canon LEGRIA HF R16 2.39 MP CMOS Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3401
Info modified on:
04 Apr 2019, 11:33:36
Short summary description Canon LEGRIA HF R16 2.39 MP CMOS Silver:

Canon LEGRIA HF R16, 2.39 MP, CMOS, 25.4 / 5.5 mm (1 / 5.5"), 6.86 cm (2.7"), LCD, 270 g

Long summary description Canon LEGRIA HF R16 2.39 MP CMOS Silver:

Canon LEGRIA HF R16. Total megapixels: 2.39 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.5 mm (1 / 5.5"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3 - 60 mm. Closest focusing distance: 0.001 m. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.