Canon F-718SGA, Pocket, Scientific, 18 digits, 2 lines, Battery/Solar, Black
Canon F-718SGA. Form factor: Pocket, Type: Scientific. Digits: 18 digits, Display number of lines: 2 lines. Memory registers: 17. Power source: Battery/Solar. Cover, Product colour: Black