Canon logo

Canon PowerShot G11 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54379
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot G11 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot G11, 10 MP, 3648 x 2736 pixels, 1/1.7", CCD, 5x, Black

Long summary description Canon PowerShot G11 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot G11. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/1.7", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.1 - 30.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.11 cm (2.8"). PictBridge. Weight: 355 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.