Canon logo

Canon i-SENSYS LBP6300dn 2400 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54077
Info modified on:
01 Dec 2023, 10:39:36
Short summary description Canon i-SENSYS LBP6300dn 2400 x 600 DPI A4:

Canon i-SENSYS LBP6300dn, Laser, 2400 x 600 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP6300dn 2400 x 600 DPI A4:

Canon i-SENSYS LBP6300dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.