Canon logo

Canon imagePROGRAF iPF750 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN connection

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97251
Info modified on:
02 Mar 2020, 11:12:22
Short summary description Canon imagePROGRAF iPF750 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN connection:

Canon imagePROGRAF iPF750, 2400 x 1200 DPI, GARO, HP-GL/2, 130ml, PF-04, A0 (841 x 1189 mm), A0, A1, A2, A3, A4

Long summary description Canon imagePROGRAF iPF750 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN connection:

Canon imagePROGRAF iPF750. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, HP-GL/2, Print cartridge volume delivered: 130ml. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4. USB connector: USB Type-A, Supported network protocols: IPX/SPX (Netware 4.2 9J), 5.1 (J), 6.0 (J)), SNMP (Canon-MIB), HTTP, TCP/IP, AppleTalk. Display: LCD, Sound power level (standby): 35 dB, Sound pressure level (printing): 50 dB. Power requirements: AC 100-240V (50/60Hz), Power consumption (standby): 5 W, Power consumption (typical): 140 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.