Canon logo

Canon i-SENSYS MF267dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34861
Info modified on:
30 May 2023, 12:06:29
Short summary description Canon i-SENSYS MF267dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi:

Canon i-SENSYS MF267dw, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon i-SENSYS MF267dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi:

Canon i-SENSYS MF267dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.