Canon logo

Canon EOS 1000D + EF-S 18-55mm + EF 55-200mm 10.1 MP CMOS 3888 x 2592 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29996
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 1000D + EF-S 18-55mm + EF 55-200mm 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 1000D + EF-S 18-55mm + EF 55-200mm, 10.1 MP, 3888 x 2592 pixels, CMOS, 0x, 450 g, Black

Long summary description Canon EOS 1000D + EF-S 18-55mm + EF 55-200mm 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 1000D + EF-S 18-55mm + EF 55-200mm. Megapixel: 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Optical zoom: 0x, Digital zoom: 0x. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 450 g. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.