Canon logo

Canon Digital IXUS 85 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44968
Info modified on:
08 Jun 2018, 14:24:26
Short summary description Canon Digital IXUS 85 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon Digital IXUS 85 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Black

Long summary description Canon Digital IXUS 85 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon Digital IXUS 85 IS. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 130 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.