Canon logo

Canon imageRUNNER iR1024F Laser A4 600 x 1200 DPI 23 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92053
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon imageRUNNER iR1024F Laser A4 600 x 1200 DPI 23 ppm:

Canon imageRUNNER iR1024F, Laser, 600 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Canon imageRUNNER iR1024F Laser A4 600 x 1200 DPI 23 ppm:

Canon imageRUNNER iR1024F. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Scan resolution, optical: 300 x 300 DPI. Maximum ISO A-series paper size: A4

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.