Canon logo

Canon EF 1200mm f/5.6L USM SLR Telephoto lens White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83217
Info modified on:
14 May 2019, 12:34:48
Short summary description Canon EF 1200mm f/5.6L USM SLR Telephoto lens White:

Canon EF 1200mm f/5.6L USM, Telephoto lens, 13/10, Canon EF

Long summary description Canon EF 1200mm f/5.6L USM SLR Telephoto lens White:

Canon EF 1200mm f/5.6L USM. Component for: SLR, Lens structure (elements/groups): 13/10, Lens type: Telephoto lens. Maximum magnification: 0.09x. Product colour: White. Diameter: 22.8 cm, Filter size: 48 mm, Length: 836 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.