Canon PIXMA TS9020, Inkjet, Colour printing, Colour copying, A4, Direct printing, Black, White
Canon PIXMA TS9020. Print technology: Inkjet, Printing: Colour printing. Copying: Colour copying. Scanning: Colour scanning, Scan resolution, optical: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White