Canon logo

Canon IXUS 177 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122572
Info modified on:
03 Dec 2018, 15:56:28
Short summary description Canon IXUS 177 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:

Canon IXUS 177, 20 MP, 5152 x 3864 pixels, CCD, 8x, HD, Black

Long summary description Canon IXUS 177 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:

Canon IXUS 177. Camera type: Compact camera, Megapixel: 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 126 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.