Canon logo

Canon PowerShot SX420 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32477
Info modified on:
14 Mar 2024, 19:37:07
Short summary description Canon PowerShot SX420 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red:

Canon PowerShot SX420 IS, 20 MP, 5152 x 3864 pixels, CCD, 42x, HD-Ready, Red

Long summary description Canon PowerShot SX420 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red:

Canon PowerShot SX420 IS. Camera type: Compact camera, Megapixel: 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 42x, Digital zoom: 4x. Wi-Fi. HD type: HD-Ready, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 308 g. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.