Canon logo

Canon PIXMA MX492 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103159
Info modified on:
14 Mar 2024, 18:48:38
Short summary description Canon PIXMA MX492 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MX492, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MX492 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MX492. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Scan resolution, optical: 600 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.