Candy logo

Candy GVW45 385 TWC-S washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72643
Info modified on:
27 May 2024, 12:06:00
Short summary description Candy GVW45 385 TWC-S washer dryer Freestanding Front-load White:

Candy GVW45 385 TWC-S, Front-load, Freestanding, White, Left, Rotary, Touch, LED

Long summary description Candy GVW45 385 TWC-S washer dryer Freestanding Front-load White:

Candy GVW45 385 TWC-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1300 RPM, Spin-drying class: B. AC input voltage: 230 V, AC input frequency: 50 Hz. Depth: 450 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 272 kWh, Annual water consumption washing: 12000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.