Candy GCC 570NB-S, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left
Candy GCC 570NB-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class (old): C, Drying programs: Wool, Quick. Delay start (max): 9 h. Energy consumption: 4.2 kWh, Annual energy consumption: 504 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm