Candy logo

Candy FST100/6W 65 L 2100 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60593
Info modified on:
29 Nov 2024, 15:42:35
Short summary description Candy FST100/6W 65 L 2100 W White:

Candy FST100/6W, Medium, Electric, 65 L, 2100 W, 65 L, 246 °C

Long summary description Candy FST100/6W 65 L 2100 W White:

Candy FST100/6W. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: White, Control type: Rotary. Energy consumption (conventional): 0.8 kWh. Installation compartment width: 56 cm, Installation compartment height: 58 cm, Width: 595 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.