Candy logo

Candy CPG 75 SQPX hob Stainless steel Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41215
Info modified on:
09 Jul 2021, 15:54:01
Short summary description Candy CPG 75 SQPX hob Stainless steel Built-in Gas 5 zone(s):

Candy CPG 75 SQPX, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Candy CPG 75 SQPX hob Stainless steel Built-in Gas 5 zone(s):

Candy CPG 75 SQPX. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Width: 750 mm, Depth: 510 mm, Height: 35 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.