Candy logo

Candy CKCF6182W fridge-freezer Freestanding 278 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17207
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy CKCF6182W fridge-freezer Freestanding 278 L White:

Candy CKCF6182W, 278 L, ST, 45 dB, 3.5 kg/24h, White

Long summary description Candy CKCF6182W fridge-freezer Freestanding 278 L White:

Candy CKCF6182W. Total net capacity: 278 L. Door hinge: Right. Climate class: ST, Noise level: 45 dB. Fridge net capacity: 202 L. Freezer net capacity: 76 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 283 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.