Candy logo

Candy CKCF 6184 IS fridge-freezer Freestanding 278 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44098
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Candy CKCF 6184 IS fridge-freezer Freestanding 278 L Silver:

Candy CKCF 6184 IS, 278 L, ST, 44 dB, 3.5 kg/24h, Fresh zone compartment, Silver

Long summary description Candy CKCF 6184 IS fridge-freezer Freestanding 278 L Silver:

Candy CKCF 6184 IS. Total net capacity: 278 L. Door hinge: Right. Climate class: ST, Noise level: 44 dB. Fridge net capacity: 202 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 76 L, Freezing capacity: 3.5 kg/24h. Fresh zone compartment. Annual energy consumption: 212 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.