Candy CDI 9P45 E, Fully built-in, Black, 49 dB, Auto 60-70°C, Eco, Intensive, Pre-wash, 75 °C, 24 h
Candy CDI 9P45 E. Appliance placement: Fully built-in, Control panel colour: Black. Noise level: 49 dB, Dishwashing programs: Auto 60-70°C, Eco, Intensive, Pre-wash, Temperature (max): 75 °C. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.77 kWh. Width: 448 mm, Depth: 570 mm, Height: 900 mm. Drying class: A, Annual energy consumption: 222 kWh, Annual water consumption: 2800 L