Candy logo

Candy MEC 440 TX Stainless steel Combination microwave Built-in 44 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50290
Info modified on:
14 Mar 2024, 17:50:27
Short summary description Candy MEC 440 TX Stainless steel Combination microwave Built-in 44 L 900 W:

Candy MEC 440 TX, Built-in, Combination microwave, 44 L, 900 W, Built-in display, Rotary, Touch

Long summary description Candy MEC 440 TX Stainless steel Combination microwave Built-in 44 L 900 W:

Candy MEC 440 TX. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 44 L, Microwave power: 900 W, Built-in display, Control type: Rotary, Touch, Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.