Candy logo

Candy CGM 91 X Wall-mounted Stainless steel 370 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3879
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Candy CGM 91 X Wall-mounted Stainless steel 370 m³/h:

Candy CGM 91 X, 370 m³/h, Ducted/Recirculating, 37 dB, Wall-mounted, Stainless steel, Buttons

Long summary description Candy CGM 91 X Wall-mounted Stainless steel 370 m³/h:

Candy CGM 91 X. Maximum extraction power: 370 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 37 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Metal, Number of filters: 1 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 150 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.