Candy logo

Candy CDS1LS38B Semi built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32943
Info modified on:
27 May 2024, 13:56:02
Short summary description Candy CDS1LS38B Semi built-in 13 place settings:

Candy CDS1LS38B, Semi built-in, Full size (60 cm), Black, Buttons, 13 place settings, 53 dB

Long summary description Candy CDS1LS38B Semi built-in 13 place settings:

Candy CDS1LS38B. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise level: 53 dB, Dishwashing programs: Auto, Intensive. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.01 kWh, AC input voltage: 230 V. Width: 598 mm, Depth: 570 mm, Height: 898 mm. Energy efficiency class (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.