Candy logo

Candy CBWDS 8514TH-S washer dryer Built-in Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51058
Info modified on:
04 Mar 2025, 15:27:57
Short summary description Candy CBWDS 8514TH-S washer dryer Built-in Front-load White:

Candy CBWDS 8514TH-S, Front-load, Built-in, White, Left, White, Touch

Long summary description Candy CBWDS 8514TH-S washer dryer Built-in Front-load White:

Candy CBWDS 8514TH-S. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing & drying: 115 L, Energy consumption washing per cycle: 1.2 kWh, Energy consumption washing & drying per cycle: 5.44 kWh. Depth: 545 mm, Width: 596 mm, Height: 875 mm. Washing class: A, Annual water consumption washing: 9800 L, Annual water consumption washing & drying: 22000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.