Candy logo

Candy Smart CSWS 485D/5-S washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17690
Info modified on:
27 May 2024, 15:36:18
Short summary description Candy Smart CSWS 485D/5-S washer dryer Freestanding Front-load White:

Candy Smart CSWS 485D/5-S, Front-load, Freestanding, White, Left, White, Black

Long summary description Candy Smart CSWS 485D/5-S washer dryer Freestanding Front-load White:

Candy Smart CSWS 485D/5-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing: 115 L, Energy consumption washing per cycle: 1.2 kWh, Energy consumption washing & drying per cycle: 5.44 kWh. Depth: 520 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 23000 kWh, Annual water consumption washing: 12000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.