CamPart Travel logo

CamPart Travel KI-0734 camping kitchen Aluminium, Anthracite Aluminium

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91453
Info modified on:
01 Jul 2024, 14:14:28
Short summary description CamPart Travel KI-0734 camping kitchen Aluminium, Anthracite Aluminium:

CamPart Travel KI-0734, 7.7 kg, 1020 mm, 470 mm, 820 mm, 103.5 cm, 9.5 cm

Long summary description CamPart Travel KI-0734 camping kitchen Aluminium, Anthracite Aluminium:

CamPart Travel KI-0734. Weight: 7.7 kg, Width: 1020 mm, Depth: 470 mm. Products per pallet: 20 pc(s), Master (outer) case width: 495 mm, Master (outer) case length: 1050 mm. Package width: 95 mm, Package depth: 1035 mm, Package height: 485 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.