Buffalo logo

Buffalo WMR-433W-BK wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10545
Info modified on:
14 Mar 2024, 19:39:09
Short summary description Buffalo WMR-433W-BK wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo WMR-433W-BK, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, Black, Portable router

Long summary description Buffalo WMR-433W-BK wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo WMR-433W-BK. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 583 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: 64-bit WEP, 128-bit WEP, WEP, WPA-PSK, WPA2, WPA2-PSK. Product type: Portable router, Product colour: Black. Antenna design: Internal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.