Buffalo WHR-HP-G54-DD, Ethernet LAN connection, Black, Silver
Buffalo WHR-HP-G54-DD. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s. Security algorithms: WPA2. Product colour: Black, Silver. Power consumption (typical): 3.4 W. Weight: 270 g