Buffalo WHR-G300NV2/U, Ethernet LAN connection, Black
Buffalo WHR-G300NV2/U. WLAN data transfer rate (max): 300 Mbit/s, Channels quantity: 13 channels, Modulation: DSSS, OFDM. Security algorithms: WPA2. Media access protocol: CSMA/CD. Product colour: Black. Power consumption (typical): 6 W