Buffalo logo

Buffalo WBMR-HP-GNV2 wireless router Fast Ethernet White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54052
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo WBMR-HP-GNV2 wireless router Fast Ethernet White:

Buffalo WBMR-HP-GNV2, Wi-Fi 4 (802.11n), Ethernet LAN connection, ADSL, White

Long summary description Buffalo WBMR-HP-GNV2 wireless router Fast Ethernet White:

Buffalo WBMR-HP-GNV2. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2, WPS. Product colour: White. Power consumption (typical): 12 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.