Buffalo logo

Buffalo DriveStation DDR Storage server Desktop 1 GB DDR3 3 TB HDD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114422
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo DriveStation DDR Storage server Desktop 1 GB DDR3 3 TB HDD Black:

Buffalo DriveStation DDR, Storage server, Desktop, 1 GB, DDR3, 3 TB, HDD

Long summary description Buffalo DriveStation DDR Storage server Desktop 1 GB DDR3 3 TB HDD Black:

Buffalo DriveStation DDR. Type: Storage server. Form factor: Desktop. Device class: Home & Home Office. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 3 TB, Installed storage drive type: HDD

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.