Brother PT-H300, AZERTY, TZe, Thermal transfer, 180 x 180 DPI, 20 mm/sec, AA
Brother PT-H300. Keyboard: AZERTY. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Battery type: AA, Battery technology: Alkaline. Product colour: Black