Brother logo

Brother MFC-210C multifunction printer A4 1200 x 6000 DPI 20 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124825
Info modified on:
27 Feb 2025, 13:27:39
Short summary description Brother MFC-210C multifunction printer A4 1200 x 6000 DPI 20 ppm:

Brother MFC-210C, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-210C multifunction printer A4 1200 x 6000 DPI 20 ppm:

Brother MFC-210C. Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Scan resolution, optical: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.