Brother logo

Brother DCP-T520W multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
372624
Info modified on:
06 Aug 2022, 00:42:26
Short summary description Brother DCP-T520W multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm Wi-Fi:

Brother DCP-T520W, Inkjet, Colour printing, 6000 x 1200 DPI, A4, Direct printing, Grey

Long summary description Brother DCP-T520W multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm Wi-Fi:

Brother DCP-T520W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 1800 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.