Braun Silk-épil 7 SkinSpa 7921, Lilac, 40 tweezers, Epilation, Shaving, 3000 RPM, 12 V, Built-in
Braun Silk-épil 7 SkinSpa 7921. Product colour: Lilac, Number of tweezers: 40 tweezers, Interchangeable shaving heads: Epilation, Shaving. AC input voltage: 12 V, Battery type: Built-in, Charging time: 1 h