Braun logo

Braun Satin Hair 5 HD 585 hair dryer 2500 W White, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201469
Info modified on:
09 Jan 2024, 11:23:09
Short summary description Braun Satin Hair 5 HD 585 hair dryer 2500 W White, Silver:

Braun Satin Hair 5 HD 585, White, Silver, Hanging loop, 1.8 m, 2500 W, 220 - 240 V, 710 g

Long summary description Braun Satin Hair 5 HD 585 hair dryer 2500 W White, Silver:

Braun Satin Hair 5 HD 585. Product colour: White, Silver, Hanging type: Hanging loop, Cord length: 1.8 m. Power: 2500 W, AC input voltage: 220 - 240 V. Weight: 710 g. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 251 mm. Master (outer) case width: 214 mm, Master (outer) case length: 518 mm, Master (outer) case height: 319 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.